Intel Corporation Fpga EPF10K10LC84-4

Description
Loadable PLD, 0.6ns, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF10K10LC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10LC84-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF10K10LC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10LC84-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF10K10LC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10LC84-4 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF10K10LC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10LC84-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1937-5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1937-5-ND
FPGAs (Field Programmable Gate Array) 544-1937-5-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 59 6144 576 84-LCC (J-Lead)

FLEX-10K® Field Programmable Gate Array (FPGA) IC 59 6144 576 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 - 1172239-EPF10K10LC84-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4
1172239-EPF10K10LC84-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 1172239-EPF10K10LC84-4
Manufacturer: Altera Win Source Part Number: 1172239-EPF10K10LC84 -4 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 59 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): M1425-PL84I; M1440-PL84I; TPC1020AFN-084I1; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172239-EPF10K10LC84-4
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 59
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Part Status: Obsolete(EOL)
Family Name: EPF10K10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): M1425-PL84I; M1440-PL84I; TPC1020AFN-084I1;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K10LC84-4
FPGAs (Field Programmable Gate Array) EPF10K10LC84-4
IC FPGA 59 I/O 84PLCC

IC FPGA 59 I/O 84PLCC

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10LC84-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10LC84-4
IC FPGA 59 I/O 84PLCC

IC FPGA 59 I/O 84PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10LC84-4
FPGAs (Field Programmable Gate Array) EPF10K10LC84-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 59 6144 576 84-LCC (J-Lead)

FLEX-10K® Field Programmable Gate Array (FPGA) IC 59 6144 576 84-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10LC84-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10LC84-4
IC FPGA 59 I/O 84PLCC

IC FPGA 59 I/O 84PLCC

Supplier's Site
FPGA 576 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC - EPF10K10LC84-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC
EPF10K10LC84-4
FPGA 576 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC EPF10K10LC84-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K10LC84-4 544-1937-5-ND 1172239-EPF10K10LC84-4 EPF10K10LC84-4 EPF10K10LC84-4 EPF10K10LC84-4 EPF10K10LC84-4 EPF10K10LC84-4
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10LC84-4 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC
System Gates 31000 31000 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576 576
Package Type Other; PLCC Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead) PLCC; Other; PLCC
Internal Frequency 125 MHz
User I/Os 59 pins 59 pins 59 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-2 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details