Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154844-EPF10K10LC84
Frequency: 125 MHz
Operating Supply Voltage: 5 V
RAM Size: 768 B
Number of Pins: 84
Number of Logic Elements/Cells: 576
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 576
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154844-EPF10K10LC84-3N |
| Product Name | Custom Parts - Custom Parts (E - I) - EPF10K10LC84-3N |