Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K10ATC144-2N

Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP
Request a Quote Datasheet
Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-2N-ND
FPGAs (Field Programmable Gate Array) EPF10K10ATC144-2N-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K10ATC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC144-2 N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K10ATC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC144-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - 774018-EPF10K10ATC144-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N
774018-EPF10K10ATC144-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N 774018-EPF10K10ATC144-2N
Manufacturer: Altera Win Source Part Number: 774018-EPF10K10ATC14 4-2N Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 102 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-TQ144ES; OR2T06A-6TN144I; APA150-TQG144PP; OR2T06A-7TN144I; Introduction Date: May 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774018-EPF10K10ATC144-2N
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 102
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Part Status: Obsolete(EOL)
Family Name: EPF10K10A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA150-TQ144ES; OR2T06A-6TN144I; APA150-TQG144PP; OR2T06A-7TN144I;
Introduction Date: May 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-2N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-2N
FPGAs (Field Programmable Gate Array) EPF10K10ATC144-2N
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 576 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 576 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-2N
FPGAs (Field Programmable Gate Array) EPF10K10ATC144-2N
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
FPGA FLEX 10KA Family 10K Gates 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP - 386-EPF10K10ATC144-2N - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KA Family 10K Gates 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP
386-EPF10K10ATC144-2N
FPGA FLEX 10KA Family 10K Gates 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP 386-EPF10K10ATC144-2N
FPGA FLEX 10KA Family 10K Gates 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP

FPGA FLEX 10KA Family 10K Gates 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP - EPF10K10ATC144-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP
EPF10K10ATC144-2N
FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP EPF10K10ATC144-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K10ATC144-2N-ND 696-EPF10K10ATC144-2N 774018-EPF10K10ATC144-2N EPF10K10ATC144-2N EPF10K10ATC144-2N EPF10K10ATC144-2N 386-EPF10K10ATC144-2N EPF10K10ATC144-2N EPF10K10ATC144-2N
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA FLEX 10KA Family 10K Gates 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Internal Frequency 80 MHz 80 MHz
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other; 3V ~ 3.6V -3.3V; 3V; 3.3V; Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details