Intel Corporation FPGA Programmable Logic Device EPF10K10ATC144-1N

Description
IC FPGA 102 I/O 144TQFP Product overview: EPF10K10ATC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC144-1 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 102 I/O 144TQFP Product overview: EPF10K10ATC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC144-1 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF10K10ATC144-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K10ATC144-1N
FPGA Programmable Logic Device 696-EPF10K10ATC144-1N
IC FPGA 102 I/O 144TQFP Product overview: EPF10K10ATC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC144-1 N can be used for catalog matching and distributor lookup.

IC FPGA 102 I/O 144TQFP Product overview: EPF10K10ATC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC144-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - 870594-EPF10K10ATC144-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N
870594-EPF10K10ATC144-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N 870594-EPF10K10ATC144-1N
Manufacturer: Intel Win Source Part Number: 870594-EPF10K10ATC14 4-1N Series: FLEX-10KA® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 102 Part Status: Obsolete Family Name: EPF10K10 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870594-EPF10K10ATC144-1N
Series: FLEX-10KA®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 102
Part Status: Obsolete
Family Name: EPF10K10
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-1N-ND
FPGAs (Field Programmable Gate Array) EPF10K10ATC144-1N-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
FPGA 576 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP - EPF10K10ATC144-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP
EPF10K10ATC144-1N
FPGA 576 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP EPF10K10ATC144-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-1N
FPGAs (Field Programmable Gate Array) EPF10K10ATC144-1N
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-1N
FPGAs (Field Programmable Gate Array) EPF10K10ATC144-1N
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 576 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 576 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-1N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC144-1N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC144-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC144-1N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K10ATC144-1N 870594-EPF10K10ATC144-1N EPF10K10ATC144-1N-ND EPF10K10ATC144-1N EPF10K10ATC144-1N EPF10K10ATC144-1N EPF10K10ATC144-1N EPF10K10ATC144-1N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N FPGAs (Field Programmable Gate Array) FPGA 576 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 576 576 576 576
Package Type Other; Bulk QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Pins 144 144
User I/Os 102 pins 102 pins 102 pins 102 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details