Intel Corporation Fpga EPF10K10ATC100-3N

Description
Loadable PLD, 0.8ns, CMOS, PQFP100, TQFP-100 Product overview: EPF10K10ATC100-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC100-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.8ns, CMOS, PQFP100, TQFP-100 Product overview: EPF10K10ATC100-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC100-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.8ns, CMOS, PQFP100, TQFP-100 Product overview: EPF10K10ATC100-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC100-3 N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.8ns, CMOS, PQFP100, TQFP-100 Product overview: EPF10K10ATC100-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC100-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N - 745601-EPF10K10ATC100-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N
745601-EPF10K10ATC100-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N 745601-EPF10K10ATC100-3N
Manufacturer: Altera Win Source Part Number: 745601-EPF10K10ATC10 0-3N Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 66 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQG100ES; APA075-TQ100ES; APA075-FTQ100X79; Introduction Date: May 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745601-EPF10K10ATC100-3N
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 66
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Part Status: Obsolete(EOL)
Family Name: EPF10K10A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): APA075-TQG100ES; APA075-TQ100ES; APA075-FTQ100X79;
Introduction Date: May 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K10ATC100-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K10ATC100-3N-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 66 6144 576 100-TQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 66 6144 576 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10ATC100-3N
FPGAs (Field Programmable Gate Array) EPF10K10ATC100-3N
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 66 6144 576 100-TQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 66 6144 576 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC100-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC100-3N
IC FPGA 66 I/O 100TQFP

IC FPGA 66 I/O 100TQFP

Supplier's Site
FPGA 576 Cells 125MHz 0.3um Technology 3.3V 100-Pin TQFP - EPF10K10ATC100-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 125MHz 0.3um Technology 3.3V 100-Pin TQFP
EPF10K10ATC100-3N
FPGA 576 Cells 125MHz 0.3um Technology 3.3V 100-Pin TQFP EPF10K10ATC100-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC100-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC100-3N
IC FPGA 66 I/O 100TQFP

IC FPGA 66 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K10ATC100-3N 745601-EPF10K10ATC100-3N EPF10K10ATC100-3N-ND EPF10K10ATC100-3N EPF10K10ATC100-3N EPF10K10ATC100-3N EPF10K10ATC100-3N
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 125MHz 0.3um Technology 3.3V 100-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 80 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other
System Gates 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details