Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2 EPF10K10ATC100-2

Description
Manufacturer: Altera Win Source Part Number: 723399-EPF10K10ATC10 0-2 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 66 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQG100ES; APA075-TQ100ES; APA075-FTQ100X79; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 723399-EPF10K10ATC10 0-2 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 66 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQG100ES; APA075-TQ100ES; APA075-FTQ100X79; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2 - 723399-EPF10K10ATC100-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2
723399-EPF10K10ATC100-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2 723399-EPF10K10ATC100-2
Manufacturer: Altera Win Source Part Number: 723399-EPF10K10ATC10 0-2 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 66 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQG100ES; APA075-TQ100ES; APA075-FTQ100X79; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 723399-EPF10K10ATC100-2
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 66
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Part Status: Obsolete(EOL)
Family Name: EPF10K10A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): APA075-TQG100ES; APA075-TQ100ES; APA075-FTQ100X79;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K10ATC100-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K10ATC100-2
FPGA Programmable Logic Device 696-EPF10K10ATC100-2
IC FPGA 66 I/O 100TQFP Product overview: EPF10K10ATC100-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC100-2 can be used for catalog matching and distributor lookup.

IC FPGA 66 I/O 100TQFP Product overview: EPF10K10ATC100-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10ATC100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 100-Pin TQFP - EPF10K10ATC100-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 100-Pin TQFP
EPF10K10ATC100-2
FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 100-Pin TQFP EPF10K10ATC100-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10ATC100-2
FPGAs (Field Programmable Gate Array) EPF10K10ATC100-2
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 66 6144 576 100-TQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 66 6144 576 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10ATC100-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10ATC100-2
IC FPGA 66 I/O 100TQFP

IC FPGA 66 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 723399-EPF10K10ATC100-2 696-EPF10K10ATC100-2 EPF10K10ATC100-2 EPF10K10ATC100-2 EPF10K10ATC100-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-2 FPGA Programmable Logic Device FPGA 576 Cells 142.86MHz 0.3um Technology 3.3V 100-Pin TQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 31000 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576 576
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details