Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K100EQC208-3N

Description
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP
Request a Quote Datasheet
Description
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EQC208-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K100EQC208-3N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N - 774011-EPF10K100EQC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N
774011-EPF10K100EQC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N 774011-EPF10K100EQC208-3N
Manufacturer: Altera Win Source Part Number: 774011-EPF10K100EQC2 08-3N Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 147 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete(EOL) Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774011-EPF10K100EQC208-3N
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 147
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Part Status: Obsolete(EOL)
Family Name: EPF10K100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-QFP (28x28)
Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K100EQC208-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K100EQC208-3N
FPGA Programmable Logic Device 696-EPF10K100EQC208-3N
IC FPGA 147 I/O 208QFP Product overview: EPF10K100EQC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQC208- 3N can be used for catalog matching and distributor lookup.

IC FPGA 147 I/O 208QFP Product overview: EPF10K100EQC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP - EPF10K100EQC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP
EPF10K100EQC208-3N
FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP EPF10K100EQC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQC208-3N
FPGAs (Field Programmable Gate Array) EPF10K100EQC208-3N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC208-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K100EQC208-3N-ND 774011-EPF10K100EQC208-3N 696-EPF10K100EQC208-3N EPF10K100EQC208-3N EPF10K100EQC208-3N EPF10K100EQC208-3N EPF10K100EQC208-3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-3N FPGA Programmable Logic Device FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; Tray PQFP; Other; PQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
System Gates 257000 257000 257000 257000
Unlock Full Specs
to access all available technical data