The EPF10K100EQC208-1X is a member of the FLEX 10KE family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This device features a typical gate count of 100,000 and can support up to 257,000 maximum system gates. It includes 4,992 logic elements and 12 embedded array blocks (EABs), with a total of 49,152 RAM bits available for use without compromising logic capacity. The FPGA operates with a 2.5-V internal supply voltage and offers multi-voltage I/O pins that can interface with 2.5-V, 3.3-V, or 5.0-V devices. It supports in-circuit reconfigurability and features low power consumption, making it suitable for various applications. The device is compliant with the PCI Local Bus Specification for both 3.3-V and 5.0-V operations, and it includes built-in JTAG boundary-scan test circuitry. The EPF10K100EQC208-1X is packaged in a 208-pin PQFP format, making it a compact option for integration into system designs. Its capabilities for high-speed performance, including bidirectional I/O operation up to 212 MHz, and advanced features such as dedicated carry and cascade chains for arithmetic functions, enhance its utility in complex logic applications.
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 208-BFQFP
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K100EQC208-1X-ND | EPF10K100EQC208-1X | EPF10K100EQC208-1X | EPF10K100EQC208-1X | EPF10K100EQC208-1X | EPF10K100EQC208-1X |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 208-Pin PQFP | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 257000 | 257000 |