Intel Corporation BGA Fpga EPF10K100EFI484-2

Description
Loadable PLD, 0.5ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K100EFI484-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFI484- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.5ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K100EFI484-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFI484- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.5ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K100EFI484-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFI484- 2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K100EFI484-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFI484-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 - 015532-EPF10K100EFI484-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2
015532-EPF10K100EFI484-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 015532-EPF10K100EFI484-2
Manufacturer: Altera Win Source Part Number: 015532-EPF10K100EFI4 84-2 Mounting: SMD (SMT) Number of I/O: 338 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015532-EPF10K100EFI484-2
Mounting: SMD (SMT)
Number of I/O: 338
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EFI484-2-ND
FPGAs (Field Programmable Gate Array) EPF10K100EFI484-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

Buy Now Datasheet
FPGA FLEX 10KE Family 100K Gates 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA - 386-EPF10K100EFI484-2 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KE Family 100K Gates 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
386-EPF10K100EFI484-2
FPGA FLEX 10KE Family 100K Gates 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA 386-EPF10K100EFI484-2
FPGA FLEX 10KE Family 100K Gates 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA

FPGA FLEX 10KE Family 100K Gates 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFI484-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFI484-2
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFI484-2
FPGAs (Field Programmable Gate Array) EPF10K100EFI484-2
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFI484-2
FPGAs (Field Programmable Gate Array) EPF10K100EFI484-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFI484-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFI484-2
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site Datasheet
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA - EPF10K100EFI484-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
EPF10K100EFI484-2
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA EPF10K100EFI484-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K100EFI484-2 015532-EPF10K100EFI484-2 EPF10K100EFI484-2-ND 386-EPF10K100EFI484-2 EPF10K100EFI484-2 EPF10K100EFI484-2 EPF10K100EFI484-2 EPF10K100EFI484-2 EPF10K100EFI484-2
Product Name BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFI484-2 FPGAs (Field Programmable Gate Array) FPGA FLEX 10KE Family 100K Gates 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5 Other; 2.375 V ~ 2.625 V Other; 2.5V Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; FBGA
Unlock Full Specs
to access all available technical data