Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X EPF10K100EFC484-2X

Description
Manufacturer: Intel Win Source Part Number: 870591-EPF10K100EFC4 84-2X Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 338 Part Status: Obsolete Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870591-EPF10K100EFC4 84-2X Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 338 Part Status: Obsolete Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - 870591-EPF10K100EFC484-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X
870591-EPF10K100EFC484-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X 870591-EPF10K100EFC484-2X
Manufacturer: Intel Win Source Part Number: 870591-EPF10K100EFC4 84-2X Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 338 Part Status: Obsolete Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870591-EPF10K100EFC484-2X
Series: FLEX-10KE®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 338
Part Status: Obsolete
Family Name: EPF10K100
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K100EFC484-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K100EFC484-2X
FPGA Programmable Logic Device 696-EPF10K100EFC484-2X
IC FPGA 338 I/O 484FBGA Product overview: EPF10K100EFC484-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC484- 2X can be used for catalog matching and distributor lookup.

IC FPGA 338 I/O 484FBGA Product overview: EPF10K100EFC484-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC484-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EFC484-2X-ND
FPGAs (Field Programmable Gate Array) EPF10K100EFC484-2X-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFC484-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFC484-2X
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFC484-2X
FPGAs (Field Programmable Gate Array) EPF10K100EFC484-2X
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFC484-2X
FPGAs (Field Programmable Gate Array) EPF10K100EFC484-2X
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 338 49152 4992 484-BBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 338 IOs - 386-EPF10K100EFC484-2X - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 338 IOs
386-EPF10K100EFC484-2X
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 338 IOs 386-EPF10K100EFC484-2X
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 338 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 338 IOs

Supplier's Site
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA - EPF10K100EFC484-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
EPF10K100EFC484-2X
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA EPF10K100EFC484-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFC484-2X
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFC484-2X
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870591-EPF10K100EFC484-2X 696-EPF10K100EFC484-2X EPF10K100EFC484-2X-ND EPF10K100EFC484-2X EPF10K100EFC484-2X 386-EPF10K100EFC484-2X EPF10K100EFC484-2X EPF10K100EFC484-2X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 338 IOs FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; Bulk Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; FBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Pins 484 484
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details