Intel Corporation FPGA Programmable Logic Device EPF10K100EBC356-2

Description
IC FPGA 274 I/O 356BGA Product overview: EPF10K100EBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EBC356- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 274 I/O 356BGA Product overview: EPF10K100EBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EBC356- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF10K100EBC356-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K100EBC356-2
FPGA Programmable Logic Device 696-EPF10K100EBC356-2
IC FPGA 274 I/O 356BGA Product overview: EPF10K100EBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EBC356- 2 can be used for catalog matching and distributor lookup.

IC FPGA 274 I/O 356BGA Product overview: EPF10K100EBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EBC356-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 - 774007-EPF10K100EBC356-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2
774007-EPF10K100EBC356-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 774007-EPF10K100EBC356-2
Manufacturer: Altera Win Source Part Number: 774007-EPF10K100EBC3 56-2 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 274 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete(EOL) Family Name: EPF10K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): XCV200E-7BG352C; XCV200E-6BGG352I; XCV200E-7BGG352I; XCV200E-7BGG352C; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774007-EPF10K100EBC356-2
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 274
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Part Status: Obsolete(EOL)
Family Name: EPF10K100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 356-BGA (35x35)
Alternative Parts (Cross-Reference): XCV200E-7BG352C; XCV200E-6BGG352I; XCV200E-7BGG352I; XCV200E-7BGG352C;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EBC356-2
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site Datasheet
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA - EPF10K100EBC356-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA
EPF10K100EBC356-2
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA EPF10K100EBC356-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EBC356-2
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-2
FPGAs (Field Programmable Gate Array) EPF10K100EBC356-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 356-LBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-2
FPGAs (Field Programmable Gate Array) EPF10K100EBC356-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K100EBC356-2 774007-EPF10K100EBC356-2 EPF10K100EBC356-2 EPF10K100EBC356-2 EPF10K100EBC356-2 EPF10K100EBC356-2 EPF10K100EBC356-2
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2 Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; BGA Other; 356-LBGA Other; 356-LBGA
User I/Os 274 pins 274 pins 274 pins 274 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.375 V ~ 2.625 V Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details