Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K100EBC356-1X

Description
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA
Request a Quote Datasheet
Description
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-1X-ND
FPGAs (Field Programmable Gate Array) EPF10K100EBC356-1X-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X - 918407-EPF10K100EBC356-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X
918407-EPF10K100EBC356-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X 918407-EPF10K100EBC356-1X
Manufacturer: Intel Win Source Part Number: 918407-EPF10K100EBC3 56-1X Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA Package: Tray Package: 356-LBGA Mounting: Surface Mount Number of I/O: 274 Part Status: Obsolete Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 356-BGA (35x35) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918407-EPF10K100EBC356-1X
Series: FLEX-10KE®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA
Package: Tray
Package: 356-LBGA
Mounting: Surface Mount
Number of I/O: 274
Part Status: Obsolete
Family Name: EPF10K100
Categories: Integrated Circuits (ICs)
Case / Package: 356-BGA (35x35)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PBGA356, 35 X 35 MM, 1.27 MM PITCH, BGA-356 Product overview: EPF10K100EBC356-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EBC356- 1X can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PBGA356, 35 X 35 MM, 1.27 MM PITCH, BGA-356 Product overview: EPF10K100EBC356-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EBC356-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EBC356-1X
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site
FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 356-Pin BGA - EPF10K100EBC356-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 356-Pin BGA
EPF10K100EBC356-1X
FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 356-Pin BGA EPF10K100EBC356-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-1X
FPGAs (Field Programmable Gate Array) EPF10K100EBC356-1X
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 356-LBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-1X
FPGAs (Field Programmable Gate Array) EPF10K100EBC356-1X
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 274 49152 4992 356-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EBC356-1X
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EBC356-1X
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K100EBC356-1X-ND 918407-EPF10K100EBC356-1X 696-EPF10K100EBC356-1X EPF10K100EBC356-1X EPF10K100EBC356-1X EPF10K100EBC356-1X EPF10K100EBC356-1X EPF10K100EBC356-1X
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-1X BGA Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 356-Pin BGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 356-LBGA Other; 356-BGA (35x35) Other; BGA Other; 356-LBGA Other; 356-LBGA
Pins 356
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.5 Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details