Intel Corporation BGA Fpga EPF10K100AFC484-1

Description
Loadable PLD, 0.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EPF10K100AFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100AFC484- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EPF10K100AFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100AFC484- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EPF10K100AFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100AFC484- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EPF10K100AFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100AFC484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - 918404-EPF10K100AFC484-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1
918404-EPF10K100AFC484-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 918404-EPF10K100AFC484-1
Manufacturer: Intel Win Source Part Number: 918404-EPF10K100AFC4 84-1 Series: FLEX-10KA® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 369 24576 4992 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 369 Part Status: Obsolete Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918404-EPF10K100AFC484-1
Series: FLEX-10KA®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 369 24576 4992 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 369
Part Status: Obsolete
Family Name: EPF10K100
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1-ND
FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 369 24576 4992 484-BBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 369 24576 4992 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1
FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 369 484-BBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 369 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1
FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 369 24576 4992 484-BBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 369 24576 4992 484-BBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 369 IOs - 386-EPF10K100AFC484-1 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 369 IOs
386-EPF10K100AFC484-1
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 369 IOs 386-EPF10K100AFC484-1
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 369 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 369 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1
FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1
FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 484-Pin FBGA - EPF10K100AFC484-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 484-Pin FBGA
EPF10K100AFC484-1
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 484-Pin FBGA EPF10K100AFC484-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100AFC484-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100AFC484-1
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K100AFC484-1 918404-EPF10K100AFC484-1 EPF10K100AFC484-1-ND EPF10K100AFC484-1 EPF10K100AFC484-1 386-EPF10K100AFC484-1 EPF10K100AFC484-1 EPF10K100AFC484-1 EPF10K100AFC484-1 EPF10K100AFC484-1 EPF10K100AFC484-1
Product Name BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100AFC484-1 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 369 IOs FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 80 MHz 80 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3V ~ 3.6V Other; 3V ~ 3.6V -3.3V; 3V; 3.3V; Other; 3.3V Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; FBGA
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LC-30 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details