Win Source Part Number: 1197962-EPF10K100ABI
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX-10KA®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 274
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 24576
Number of Gates: 158000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 356-LBGA
Supplier Device Package: 356-BGA (35x35)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A001A2A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967987
Base Product Number: EPF10K100
Product Status: Obsolete
Loadable PLD, 0.7ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K100ABI356-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABI356-
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 24576 4992 356-LBGA
IC FPGA 274 I/O 356BGA
IC FPGA 274 I/O 356BGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 24576 4992 356-LBGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 356-LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1197962-EPF10K100ABI356-2N | 696-EPF10K100ABI356-2N | EPF10K100ABI356-2N-ND | EPF10K100ABI356-2N | EPF10K100ABI356-2N | EPF10K100ABI356-2N | EPF10K100ABI356-2N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | BGA Fpga | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 158000 | 158000 | 158000 | ||||
| Logic Cells / Logic Blocks | 4992 | 4992 | 4992 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3 | Other | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |