Intel Corporation BGA Fpga EPF10K100ABC356-1

Description
Loadable PLD, 0.6ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K100ABC356-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABC356- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K100ABC356-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABC356- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K100ABC356-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABC356- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K100ABC356-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABC356-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1 - 142459-EPF10K100ABC356-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1
142459-EPF10K100ABC356-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1 142459-EPF10K100ABC356-1
Manufacturer: Altera Win Source Part Number: 142459-EPF10K100ABC3 56-1 Mounting: SMD (SMT) Number of I/O: 274 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 24576 Number of Gates: 158000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 142459-EPF10K100ABC356-1
Mounting: SMD (SMT)
Number of I/O: 274
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 24576
Number of Gates: 158000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100ABC356-1-ND
FPGAs (Field Programmable Gate Array) EPF10K100ABC356-1-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 24576 4992 356-LBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 24576 4992 356-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100ABC356-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100ABC356-1
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 356-Pin BGA - EPF10K100ABC356-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 356-Pin BGA
EPF10K100ABC356-1
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 356-Pin BGA EPF10K100ABC356-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100ABC356-1
FPGAs (Field Programmable Gate Array) EPF10K100ABC356-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 24576 4992 356-LBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 274 24576 4992 356-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100ABC356-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100ABC356-1
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K100ABC356-1 142459-EPF10K100ABC356-1 EPF10K100ABC356-1-ND EPF10K100ABC356-1 EPF10K100ABC356-1 EPF10K100ABC356-1 EPF10K100ABC356-1
Product Name BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC356-1 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 356-Pin BGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other
System Gates 158000 158000 158000
Logic Cells / Logic Blocks 4992 4992 4992
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details