Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPCS64SI16N EPCS64SI16N

Description
Manufacturer: Altera Win Source Part Number: 081117-EPCS64SI16N Packaging: Tube/Rail Memory Size: 64Mb Programmable Type: In System Programmable Family Name: EPCS64 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): M25P64-VMF6P; SST26VF064BA-104I/SO ; N25Q064A13ESF40E; Introduction Date: August 06, 2004 ECCN: 3A991.b.1.b.1 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081117-EPCS64SI16N Packaging: Tube/Rail Memory Size: 64Mb Programmable Type: In System Programmable Family Name: EPCS64 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): M25P64-VMF6P; SST26VF064BA-104I/SO ; N25Q064A13ESF40E; Introduction Date: August 06, 2004 ECCN: 3A991.b.1.b.1 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPCS64SI16N - 081117-EPCS64SI16N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCS64SI16N
081117-EPCS64SI16N
Memory - Memory - Configuration Proms for FPGAs - EPCS64SI16N 081117-EPCS64SI16N
Manufacturer: Altera Win Source Part Number: 081117-EPCS64SI16N Packaging: Tube/Rail Memory Size: 64Mb Programmable Type: In System Programmable Family Name: EPCS64 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): M25P64-VMF6P; SST26VF064BA-104I/SO ; N25Q064A13ESF40E; Introduction Date: August 06, 2004 ECCN: 3A991.b.1.b.1 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081117-EPCS64SI16N
Packaging: Tube/Rail
Memory Size: 64Mb
Programmable Type: In System Programmable
Family Name: EPCS64
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): M25P64-VMF6P; SST26VF064BA-104I/SO; N25Q064A13ESF40E;
Introduction Date: August 06, 2004
ECCN: 3A991.b.1.b.1
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC FPGA Programmable Logic Device - 697-EPCS64SI16N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC FPGA Programmable Logic Device
697-EPCS64SI16N
SOIC FPGA Programmable Logic Device 697-EPCS64SI16N
Configuration Memory, 64MX1, Serial, CMOS, PDSO16, LEAD FREE, PLASTIC, SOIC-16 Product overview: EPCS64SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS64SI16N can be used for catalog matching and distributor lookup.

Configuration Memory, 64MX1, Serial, CMOS, PDSO16, LEAD FREE, PLASTIC, SOIC-16 Product overview: EPCS64SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS64SI16N can be used for catalog matching and distributor lookup.

Supplier's Site
Configuration Proms for FPGAs - EPCS64SI16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCS64SI16N
Configuration Proms for FPGAs EPCS64SI16N
IC CONFIG DEVICE 64MBIT 16SOIC

IC CONFIG DEVICE 64MBIT 16SOIC

Buy Now Datasheet
IC CONFIG DEVICE 64MBIT 16SOIC - EPCS64SI16N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC CONFIG DEVICE 64MBIT 16SOIC
EPCS64SI16N
IC CONFIG DEVICE 64MBIT 16SOIC EPCS64SI16N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCS64SI16N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCS64SI16N
IC CONFIG DEVICE 64MBIT 16SOIC

IC CONFIG DEVICE 64MBIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 081117-EPCS64SI16N 697-EPCS64SI16N EPCS64SI16N EPCS64SI16N EPCS64SI16N
Product Name Memory - Memory - Configuration Proms for FPGAs - EPCS64SI16N SOIC FPGA Programmable Logic Device Configuration Proms for FPGAs IC CONFIG DEVICE 64MBIT 16SOIC Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC; Other; 16-SOIC Other; SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16SOIC SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.7 V ~ 3.6 V Other; 3.3V Other; 2.7V ~ 3.6V 3.6V; Other
I/O Interface Serial
Unlock Full Specs
to access all available technical data