Intel Corporation Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCS4SI8NAA

Description
Win Source Part Number: 1341137-EPCS4SI8NAA Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Series: EPCS Package: Tube Standard Package: 1 Memory Size: 4Mb Programmable Type: In System Programmable Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Intel Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341137-EPCS4SI8NAA Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Series: EPCS Package: Tube Standard Package: 1 Memory Size: 4Mb Programmable Type: In System Programmable Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Intel Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1341137-EPCS4SI8NAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1341137-EPCS4SI8NAA
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1341137-EPCS4SI8NAA
Win Source Part Number: 1341137-EPCS4SI8NAA Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Series: EPCS Package: Tube Standard Package: 1 Memory Size: 4Mb Programmable Type: In System Programmable Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Intel Product Status: Obsolete

Win Source Part Number: 1341137-EPCS4SI8NAA
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Series: EPCS
Package: Tube
Standard Package: 1
Memory Size: 4Mb
Programmable Type: In System Programmable
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Intel
Product Status: Obsolete

Buy Now Datasheet
Memory - Configuration Proms for FPGAs - EPCS4SI8NAA - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
EPCS4SI8NAA
Memory - Configuration Proms for FPGAs EPCS4SI8NAA
IC CONFIG DEVICE

IC CONFIG DEVICE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 1341137-EPCS4SI8NAA EPCS4SI8NAA
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Memory - Configuration Proms for FPGAs
Memory Category In System Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details