Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPCS4SI8 EPCS4SI8

Description
Manufacturer: Altera Win Source Part Number: 083310-EPCS4SI8 Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): EPCS4SI8N; SST25PF040CT-40I/SN; EPCS4SI8-T; EPCS4SI8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 083310-EPCS4SI8 Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): EPCS4SI8N; SST25PF040CT-40I/SN; EPCS4SI8-T; EPCS4SI8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPCS4SI8 - 083310-EPCS4SI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCS4SI8
083310-EPCS4SI8
Memory - Memory - Configuration Proms for FPGAs - EPCS4SI8 083310-EPCS4SI8
Manufacturer: Altera Win Source Part Number: 083310-EPCS4SI8 Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): EPCS4SI8N; SST25PF040CT-40I/SN; EPCS4SI8-T; EPCS4SI8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083310-EPCS4SI8
Packaging: Tube/Rail
Memory Size: 4Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): EPCS4SI8N; SST25PF040CT-40I/SN; EPCS4SI8-T; EPCS4SI8;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPCS4SI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCS4SI8
FPGA Programmable Logic Device 697-EPCS4SI8
IC CONFIG DEVICE 4MBIT 8SOIC Product overview: EPCS4SI8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS4SI8 can be used for catalog matching and distributor lookup.

IC CONFIG DEVICE 4MBIT 8SOIC Product overview: EPCS4SI8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS4SI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC CONFIG DEVICE 4MBIT 8SOIC - EPCS4SI8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC CONFIG DEVICE 4MBIT 8SOIC
EPCS4SI8
IC CONFIG DEVICE 4MBIT 8SOIC EPCS4SI8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 083310-EPCS4SI8 697-EPCS4SI8 EPCS4SI8
Product Name Memory - Memory - Configuration Proms for FPGAs - EPCS4SI8 FPGA Programmable Logic Device IC CONFIG DEVICE 4MBIT 8SOIC
Package Type SOIC; Other; 8-SOIC Other; Tube/Rail SOIC; Other; 8SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details