Intel Corporation FPGA Programmable Logic Device EPCS16SI16N

Description
Configuration Memory, Product overview: EPCS16SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS16SI16N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Configuration Memory, Product overview: EPCS16SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS16SI16N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 697-EPCS16SI16N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCS16SI16N
FPGA Programmable Logic Device 697-EPCS16SI16N
Configuration Memory, Product overview: EPCS16SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS16SI16N can be used for catalog matching and distributor lookup.

Configuration Memory, Product overview: EPCS16SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS16SI16N can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Memory - Configuration Proms for FPGAs - EPCS16SI16N - 086529-EPCS16SI16N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCS16SI16N
086529-EPCS16SI16N
Memory - Memory - Configuration Proms for FPGAs - EPCS16SI16N 086529-EPCS16SI16N
Manufacturer: Altera Win Source Part Number: 086529-EPCS16SI16N Packaging: Tube/Rail Memory Size: 16Mb Programmable Type: In System Programmable Family Name: EPCS16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): EPCS16SI16N-T; EPCQ16ASI8N; EPCS16SI8N; Introduction Date: January 01, 2014 ECCN: 3A991.b.1.b.1 Country of Origin: Unknown Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 086529-EPCS16SI16N
Packaging: Tube/Rail
Memory Size: 16Mb
Programmable Type: In System Programmable
Family Name: EPCS16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): EPCS16SI16N-T; EPCQ16ASI8N; EPCS16SI8N;
Introduction Date: January 01, 2014
ECCN: 3A991.b.1.b.1
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Configuration Proms for FPGAs - EPCS16SI16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCS16SI16N
Configuration Proms for FPGAs EPCS16SI16N
IC CONFIG DEVICE 16MBIT 16SOIC

IC CONFIG DEVICE 16MBIT 16SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCS16SI16N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCS16SI16N
IC CONFIG DEVICE 16MBIT 16SOIC

IC CONFIG DEVICE 16MBIT 16SOIC

Supplier's Site
IC CONFIG DEVICE 16MBIT 16SOIC - EPCS16SI16N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC CONFIG DEVICE 16MBIT 16SOIC
EPCS16SI16N
IC CONFIG DEVICE 16MBIT 16SOIC EPCS16SI16N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 697-EPCS16SI16N 086529-EPCS16SI16N EPCS16SI16N EPCS16SI16N EPCS16SI16N
Product Name FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - EPCS16SI16N Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs IC CONFIG DEVICE 16MBIT 16SOIC
I/O Interface Serial
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC SOIC; Other; 16SOIC
Internal Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-1 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details