Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPCQL512F24IN EPCQL512F24IN

Description
Manufacturer: Altera Win Source Part Number: 774002-EPCQL512F24IN Series: EPCQ-L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 24-TBGA Operating Supply Voltage: 1.7 V ~ 2 V Memory Size: 512MB Programmable Type: In System Programmable Family Name: EPCQL512 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-FBGA (6x8) ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774002-EPCQL512F24IN Series: EPCQ-L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 24-TBGA Operating Supply Voltage: 1.7 V ~ 2 V Memory Size: 512MB Programmable Type: In System Programmable Family Name: EPCQL512 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-FBGA (6x8) ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPCQL512F24IN - 774002-EPCQL512F24IN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCQL512F24IN
774002-EPCQL512F24IN
Memory - Memory - Configuration Proms for FPGAs - EPCQL512F24IN 774002-EPCQL512F24IN
Manufacturer: Altera Win Source Part Number: 774002-EPCQL512F24IN Series: EPCQ-L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 24-TBGA Operating Supply Voltage: 1.7 V ~ 2 V Memory Size: 512MB Programmable Type: In System Programmable Family Name: EPCQL512 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-FBGA (6x8) ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774002-EPCQL512F24IN
Series: EPCQ-L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TBGA
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Size: 512MB
Programmable Type: In System Programmable
Family Name: EPCQL512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-FBGA (6x8)
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPCQL512F24IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCQL512F24IN
FPGA Programmable Logic Device 697-EPCQL512F24IN
Configuration Device 24-Pin FBGA Tray Product overview: EPCQL512F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL512F24IN can be used for catalog matching and distributor lookup.

Configuration Device 24-Pin FBGA Tray Product overview: EPCQL512F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL512F24IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - EPCQL512F24IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCQL512F24IN
Configuration Proms for FPGAs EPCQL512F24IN
IC QUAD-SERIAL LOW VOLTAGE CONFI

IC QUAD-SERIAL LOW VOLTAGE CONFI

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCQL512F24IN
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQL512F24IN
IC QUAD-SERIAL LOW VOLTAGE CONFI

IC QUAD-SERIAL LOW VOLTAGE CONFI

Supplier's Site
Configuration Device 24-Pin FBGA - EPCQL512F24IN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 24-Pin FBGA
EPCQL512F24IN
Configuration Device 24-Pin FBGA EPCQL512F24IN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 774002-EPCQL512F24IN 697-EPCQL512F24IN EPCQL512F24IN EPCQL512F24IN EPCQL512F24IN
Product Name Memory - Memory - Configuration Proms for FPGAs - EPCQL512F24IN FPGA Programmable Logic Device Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Device 24-Pin FBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LQN84C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 67 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details