Intel Corporation FPGA Programmable Logic Device EPCQL1024F24IN

Description
Configuration Device 24-Pin FBGA Tray Product overview: EPCQL1024F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL1024F24IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Configuration Device 24-Pin FBGA Tray Product overview: EPCQL1024F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL1024F24IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 697-EPCQL1024F24IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCQL1024F24IN
FPGA Programmable Logic Device 697-EPCQL1024F24IN
Configuration Device 24-Pin FBGA Tray Product overview: EPCQL1024F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL1024F24IN can be used for catalog matching and distributor lookup.

Configuration Device 24-Pin FBGA Tray Product overview: EPCQL1024F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL1024F24IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - EPCQL1024F24IN - 758408-EPCQL1024F24IN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCQL1024F24IN
758408-EPCQL1024F24IN
Memory - Memory - Configuration Proms for FPGAs - EPCQL1024F24IN 758408-EPCQL1024F24IN
Manufacturer: Intel Win Source Part Number: 758408-EPCQL1024F24I N Packaging: Tray Memory Size: 1GB Programmable Type: In System Programmable Categories: Integrated Circuits Supplier Device Package: 24-FBGA (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-LBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 187 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Intel
Win Source Part Number: 758408-EPCQL1024F24IN
Packaging: Tray
Memory Size: 1GB
Programmable Type: In System Programmable
Categories: Integrated Circuits
Supplier Device Package: 24-FBGA (6x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-LBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 187
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now
Configuration Device 24-Pin FBGA - EPCQL1024F24IN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 24-Pin FBGA
EPCQL1024F24IN
Configuration Device 24-Pin FBGA EPCQL1024F24IN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Configuration Proms for FPGAs - EPCQL1024F24IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCQL1024F24IN
Configuration Proms for FPGAs EPCQL1024F24IN
IC QUAD-SERIAL LOW VOLTAGE CONFI

IC QUAD-SERIAL LOW VOLTAGE CONFI

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCQL1024F24IN
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQL1024F24IN
IC QUAD-SERIAL LOW VOLTAGE CONFI

IC QUAD-SERIAL LOW VOLTAGE CONFI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-EPCQL1024F24IN 758408-EPCQL1024F24IN EPCQL1024F24IN EPCQL1024F24IN EPCQL1024F24IN
Product Name FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - EPCQL1024F24IN Configuration Device 24-Pin FBGA Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details