Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPCQ64SI16N EPCQ64SI16N

Description
Manufacturer: Intel Win Source Part Number: 807981-EPCQ64SI16N Packaging: Tube Memory Size: 64Mb Programmable Type: In System Programmable Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: EPCQ64
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 807981-EPCQ64SI16N Packaging: Tube Memory Size: 64Mb Programmable Type: In System Programmable Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: EPCQ64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPCQ64SI16N - 807981-EPCQ64SI16N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCQ64SI16N
807981-EPCQ64SI16N
Memory - Memory - Configuration Proms for FPGAs - EPCQ64SI16N 807981-EPCQ64SI16N
Manufacturer: Intel Win Source Part Number: 807981-EPCQ64SI16N Packaging: Tube Memory Size: 64Mb Programmable Type: In System Programmable Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: EPCQ64

Manufacturer: Intel
Win Source Part Number: 807981-EPCQ64SI16N
Packaging: Tube
Memory Size: 64Mb
Programmable Type: In System Programmable
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: EPCQ64

Buy Now
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCQ64SI16N
FPGA Programmable Logic Device 697-EPCQ64SI16N
FPGA Configuration Flash Memory Product overview: EPCQ64SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ64SI16N can be used for catalog matching and distributor lookup.

FPGA Configuration Flash Memory Product overview: EPCQ64SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ64SI16N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCQ64SI16N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQ64SI16N
IC CONFIG DEVICE 64MBIT 16SOIC

IC CONFIG DEVICE 64MBIT 16SOIC

Supplier's Site
Configuration Proms for FPGAs - EPCQ64SI16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCQ64SI16N
Configuration Proms for FPGAs EPCQ64SI16N
IC CONFIG DEVICE 64MBIT 16SOIC

IC CONFIG DEVICE 64MBIT 16SOIC

Buy Now Datasheet
IC CONFIG DEVICE 64MBIT 16SOIC - EPCQ64SI16N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC CONFIG DEVICE 64MBIT 16SOIC
EPCQ64SI16N
IC CONFIG DEVICE 64MBIT 16SOIC EPCQ64SI16N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 807981-EPCQ64SI16N 697-EPCQ64SI16N EPCQ64SI16N EPCQ64SI16N EPCQ64SI16N
Product Name Memory - Memory - Configuration Proms for FPGAs - EPCQ64SI16N FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs IC CONFIG DEVICE 64MBIT 16SOIC
Package Type SOIC SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details