Intel Corporation FPGA Programmable Logic Device EPCQ64ASI16N

Description
FPGA - Configuration Memory Product overview: EPCQ64ASI16N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ64ASI16N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Configuration Memory Product overview: EPCQ64ASI16N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ64ASI16N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCQ64ASI16N
FPGA Programmable Logic Device 697-EPCQ64ASI16N
FPGA - Configuration Memory Product overview: EPCQ64ASI16N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ64ASI16N can be used for catalog matching and distributor lookup.

FPGA - Configuration Memory Product overview: EPCQ64ASI16N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ64ASI16N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - EPCQ64ASI16N - 803829-EPCQ64ASI16N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCQ64ASI16N
803829-EPCQ64ASI16N
Memory - Memory - Configuration Proms for FPGAs - EPCQ64ASI16N 803829-EPCQ64ASI16N
Manufacturer: Intel Win Source Part Number: 803829-EPCQ64ASI16N Packaging: Tube Memory Size: 64Mb Programmable Type: In System Programmable Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 44 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Intel
Win Source Part Number: 803829-EPCQ64ASI16N
Packaging: Tube
Memory Size: 64Mb
Programmable Type: In System Programmable
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 44
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCQ64ASI16N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQ64ASI16N
IC CONFIG DEVICE 64MBIT 16SOIC

IC CONFIG DEVICE 64MBIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
EPCQ64ASI16N
FPGA - Configuration Memory EPCQ64ASI16N
FPGA - Configuration Memory

FPGA - Configuration Memory

Buy Now Datasheet
Configuration Proms for FPGAs - EPCQ64ASI16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCQ64ASI16N
Configuration Proms for FPGAs EPCQ64ASI16N
IC CONFIG DEVICE 64MBIT 16SOIC

IC CONFIG DEVICE 64MBIT 16SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-EPCQ64ASI16N 803829-EPCQ64ASI16N EPCQ64ASI16N EPCQ64ASI16N EPCQ64ASI16N
Product Name FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - EPCQ64ASI16N Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory Configuration Proms for FPGAs
Package Type Other; Tube SOIC SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Internal Frequency 100 MHz
Supply Voltage Other; 3.3 V Other; 2.7V ~ 3.6V 3.6V; Other Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data