Intel Corporation FPGA Programmable Logic Device EPCQ4ASI8N

Description
FPGA - Configuration Memory Product overview: EPCQ4ASI8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ4ASI8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Configuration Memory Product overview: EPCQ4ASI8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ4ASI8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
697-EPCQ4ASI8N
FPGA Programmable Logic Device 697-EPCQ4ASI8N
FPGA - Configuration Memory Product overview: EPCQ4ASI8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ4ASI8N can be used for catalog matching and distributor lookup.

FPGA - Configuration Memory Product overview: EPCQ4ASI8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ4ASI8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - EPCQ4ASI8N - 846285-EPCQ4ASI8N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCQ4ASI8N
846285-EPCQ4ASI8N
Memory - Memory - Configuration Proms for FPGAs - EPCQ4ASI8N 846285-EPCQ4ASI8N
Manufacturer: Intel Win Source Part Number: 846285-EPCQ4ASI8N Series: EPCQ-A Package: Tube Family Name: EPCQ4ASI8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974768, 544-3442, EPCQ4ASI8N-ND

Manufacturer: Intel
Win Source Part Number: 846285-EPCQ4ASI8N
Series: EPCQ-A
Package: Tube
Family Name: EPCQ4ASI8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 974768, 544-3442, EPCQ4ASI8N-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
EPCQ4ASI8N
FPGA - Configuration Memory EPCQ4ASI8N
FPGA - Configuration Memory

FPGA - Configuration Memory

Buy Now Datasheet
Configuration Proms for FPGAs - EPCQ4ASI8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCQ4ASI8N
Configuration Proms for FPGAs EPCQ4ASI8N
IC CONFIG DEVICE 4MBIT 8SOIC

IC CONFIG DEVICE 4MBIT 8SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCQ4ASI8N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQ4ASI8N
IC CONFIG DEVICE 4MBIT 8SOIC

IC CONFIG DEVICE 4MBIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-EPCQ4ASI8N 846285-EPCQ4ASI8N EPCQ4ASI8N EPCQ4ASI8N EPCQ4ASI8N
Product Name FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - EPCQ4ASI8N FPGA - Configuration Memory Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Internal Frequency 100 MHz
Supply Voltage Other; 3.3 V Other; 2.7V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data