Manufacturer: Altera
Win Source Part Number: 051222-EPCQ32SI8N
Packaging: Tube/Rail
Memory Size: 32Mb
Programmable Type: In System Programmable
Family Name: EPCQ32
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): KH25L3205DM1C12G; S25FL132K0XMFB043; ;
Introduction Date: April 06, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
FPGA Configuration Flash Memory Product overview: EPCQ32SI8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ32SI8N can be used for catalog matching and distributor lookup.
IC CONFIG DEVICE 32MBIT 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 32MBIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 051222-EPCQ32SI8N | 697-EPCQ32SI8N | EPCQ32SI8N | EPCQ32SI8N | EPCQ32SI8N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPCQ32SI8N | FPGA Programmable Logic Device | Configuration Proms for FPGAs | IC CONFIG DEVICE 32MBIT 8SOIC | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8SOIC | SOIC |