Intel Corporation Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQ32ASI8N

Description
Win Source Part Number: 1338756-EPCQ32ASI8N Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Series: EPCQ-A Package: Tube Standard Package: 100 Memory Size: 32Mb Programmable Type: In System Programmable Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EPCQ32
Request a Quote Datasheet
Description
Win Source Part Number: 1338756-EPCQ32ASI8N Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Series: EPCQ-A Package: Tube Standard Package: 100 Memory Size: 32Mb Programmable Type: In System Programmable Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EPCQ32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1338756-EPCQ32ASI8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1338756-EPCQ32ASI8N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1338756-EPCQ32ASI8N
Win Source Part Number: 1338756-EPCQ32ASI8N Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Series: EPCQ-A Package: Tube Standard Package: 100 Memory Size: 32Mb Programmable Type: In System Programmable Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EPCQ32

Win Source Part Number: 1338756-EPCQ32ASI8N
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Series: EPCQ-A
Package: Tube
Standard Package: 100
Memory Size: 32Mb
Programmable Type: In System Programmable
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EPCQ32

Buy Now Datasheet
Configuration PROMs for FPGAs - EPCQ32ASI8N - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
EPCQ32ASI8N
Configuration PROMs for FPGAs EPCQ32ASI8N
IC CONFIG DEVICE 32MBIT 8SOIC

IC CONFIG DEVICE 32MBIT 8SOIC

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - EPCQ32ASI8N - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
EPCQ32ASI8N
Memory - Configuration Proms for FPGAs EPCQ32ASI8N
IC CONFIG DEVICE 32MBIT 8SOIC

IC CONFIG DEVICE 32MBIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1338756-EPCQ32ASI8N EPCQ32ASI8N EPCQ32ASI8N
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration PROMs for FPGAs Memory - Configuration Proms for FPGAs
Memory Category In System Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details