FPGA - Configuration Memory Product overview: EPCQ32ASI8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ32ASI8N can be used for catalog matching and distributor lookup.
FPGA - Configuration Memory
IC CONFIG DEVICE 32MBIT 8SOIC
IC CONFIG DEVICE 32MBIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-EPCQ32ASI8N | EPCQ32ASI8N | EPCQ32ASI8N | EPCQ32ASI8N |
| Product Name | FPGA Programmable Logic Device | FPGA - Configuration Memory | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs |
| Package Type | Other; Tube | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Internal Frequency | 100 MHz | |||
| Supply Voltage | Other; 3.3 V | 3.6V; Other | Other; 2.7V ~ 3.6V |