Manufacturer: Intel
Win Source Part Number: 759434-EPCQ16ASI8N
Packaging: Tube
Memory Size: 16Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): EPCS16SI16N; EPCS16SI16N-T; EPCQ16ASI8N; EPCS16SI8N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759434-EPCQ16ASI8N |
| Product Name | Electronic Surplus - EPCQ16ASI8N |