ERROR: no product mention
Manufacturer: Altera
Win Source Part Number: 745599-EPCQ128SI16N
Series: EPCQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Size: 128Mb
Programmable Type: In System Programmable
Family Name: EPCQ128
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): S25FL128LAGMFN001; S25FL128LAGMFB001; S25FL128LAGMFN003;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
FPGA Configuration Flash Memory Product overview: EPCQ128SI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ128SI16N can be used for catalog matching and distributor lookup.
FPGA - Configuration Memory IC - Ser. Config Mem Flash 128Mb 50 MHz
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 128MBIT 16SOIC
IC CONFIG DEVICE 128MBIT 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 745599-EPCQ128SI16N | 697-EPCQ128SI16N | 386-EPCQ128SI16N | EPCQ128SI16N | EPCQ128SI16N | EPCQ128SI16N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPCQ128SI16N | FPGA Programmable Logic Device | FPGA - Configuration Memory IC - Ser. Config Mem Flash 128Mb 50 MHz | IC CONFIG DEVICE 128MBIT 16SOIC | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC; Other; 16SOIC | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 2.7 V ~ 3.6 V | -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V | 3.6V; Other | Other; 2.7V ~ 3.6V | ||
| Logic Family | CMOS; CMOS |