Intel Corporation Configuration PROMs for FPGAs EPC4QI100

Description
IC CONFIG DEVICE 4MBIT 100QFP
Description
IC CONFIG DEVICE 4MBIT 100QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The EPC4QI100 is a configuration PROM designed for use with Altera FPGAs, featuring a memory size of 4,194,304 bits. It supports on-chip decompression, which effectively doubles the configuration density, and is compatible with various Altera FPGA families including ACEX, APEX, Arria, Cyclone, and Stratix series. The device operates at a supply voltage of 3.3 V and supports in-system programmability (ISP) compliant with IEEE Std. 1532. The EPC4QI100 offers multiple configuration clock sources, including an internal oscillator with programmable frequencies up to 66 MHz and an external clock input supporting frequencies up to 100 MHz. It is available in a 100-pin plastic quad flat pack (PQFP) package, allowing for vertical migration between devices. The device also features a page mode for remote and local reconfiguration, supporting up to eight configurations for the entire system. Engineers considering this product should note its capabilities for flash memory block protection and the ability to access unused portions of memory for additional processor code storage. The EPC4QI100 is suitable for applications requiring efficient configuration solutions for high-density FPGAs.

Datasheet Summary
Powered by GS/AI

The EPC4QI100 is a configuration PROM designed for use with Altera FPGAs, featuring a memory size of 4,194,304 bits. It supports on-chip decompression, which effectively doubles the configuration density, and is compatible with various Altera FPGA families including ACEX, APEX, Arria, Cyclone, and Stratix series. The device operates at a supply voltage of 3.3 V and supports in-system programmability (ISP) compliant with IEEE Std. 1532. The EPC4QI100 offers multiple configuration clock sources, including an internal oscillator with programmable frequencies up to 66 MHz and an external clock input supporting frequencies up to 100 MHz. It is available in a 100-pin plastic quad flat pack (PQFP) package, allowing for vertical migration between devices. The device also features a page mode for remote and local reconfiguration, supporting up to eight configurations for the entire system. Engineers considering this product should note its capabilities for flash memory block protection and the ability to access unused portions of memory for additional processor code storage. The EPC4QI100 is suitable for applications requiring efficient configuration solutions for high-density FPGAs.

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - EPC4QI100 - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
EPC4QI100
Configuration PROMs for FPGAs EPC4QI100
IC CONFIG DEVICE 4MBIT 100QFP

IC CONFIG DEVICE 4MBIT 100QFP

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - EPC4QI100 - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
EPC4QI100
Memory - Configuration Proms for FPGAs EPC4QI100
IC CONFIG DEVICE 4MBIT 100QFP

IC CONFIG DEVICE 4MBIT 100QFP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number EPC4QI100 EPC4QI100
Product Name Configuration PROMs for FPGAs Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details