Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPC4QC100N EPC4QC100N

Description
Manufacturer: Altera Win Source Part Number: 015526-EPC4QC100N Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Family Name: EPC4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): EPC4QC100; EPC4QI100N; EPC4QI100; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015526-EPC4QC100N Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Family Name: EPC4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): EPC4QC100; EPC4QI100N; EPC4QI100; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC4QC100N - 015526-EPC4QC100N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC4QC100N
015526-EPC4QC100N
Memory - Memory - Configuration Proms for FPGAs - EPC4QC100N 015526-EPC4QC100N
Manufacturer: Altera Win Source Part Number: 015526-EPC4QC100N Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Family Name: EPC4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): EPC4QC100; EPC4QI100N; EPC4QI100; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015526-EPC4QC100N
Packaging: Tray
Memory Size: 4Mb
Programmable Type: In System Programmable
Family Name: EPC4
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): EPC4QC100; EPC4QI100N; EPC4QI100;
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPC4QC100N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPC4QC100N
FPGA Programmable Logic Device 697-EPC4QC100N
CONFIGURATION MEMORY, 4MX1, PQFP Product overview: EPC4QC100N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC4QC100N can be used for catalog matching and distributor lookup.

CONFIGURATION MEMORY, 4MX1, PQFP Product overview: EPC4QC100N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC4QC100N can be used for catalog matching and distributor lookup.

Supplier's Site
Configuration Device 100-Pin PQFP - EPC4QC100N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 100-Pin PQFP
EPC4QC100N
Configuration Device 100-Pin PQFP EPC4QC100N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC4QC100N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC4QC100N
IC CONFIG DEVICE 4MBIT 100QFP

IC CONFIG DEVICE 4MBIT 100QFP

Supplier's Site
Configuration Proms for FPGAs - EPC4QC100N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC4QC100N
Configuration Proms for FPGAs EPC4QC100N
IC CONFIG DEVICE 4MBIT 100QFP

IC CONFIG DEVICE 4MBIT 100QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015526-EPC4QC100N 697-EPC4QC100N EPC4QC100N EPC4QC100N EPC4QC100N
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC4QC100N FPGA Programmable Logic Device Configuration Device 100-Pin PQFP Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type QFP; Other; 100-PQFP (14x20) Other; Tray PQFP; Other; PQFP QFP QFP; Other; 100-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details