Intel Corporation Memory - Configuration Proms for FPGAs EPC4QC100N

Description
IC CONFIG DEVICE 4MBIT 100QFP
Description
IC CONFIG DEVICE 4MBIT 100QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The EPC4QC100N is a configuration PROM designed for use with Altera FPGAs, featuring a memory size of 4,194,304 bits. It supports in-system programmability (ISP) and includes an on-chip decompression feature that effectively doubles the configuration density. The device operates at a supply voltage of 3.3 V and is available in a 100-pin plastic quad flat pack (PQFP) package. This configuration device supports multiple Altera FPGA families, including ACEX, APEX, Arria, Cyclone, and Stratix series. It offers a page mode for remote and local reconfiguration, allowing up to eight configurations for the entire system. The EPC4QC100N also supports byte-wide configuration mode with fast passive parallel (FPP) operation, providing an 8-bit data output per DCLK cycle. Engineers may find the external flash interface beneficial for parallel programming and accessing unused memory portions. The device includes features such as programmable configuration clock sources, internal oscillators, and a standby mode for reduced power consumption. Overall, the EPC4QC100N is suitable for applications requiring efficient configuration solutions for high-density FPGAs.

Datasheet Summary
Powered by GS/AI

The EPC4QC100N is a configuration PROM designed for use with Altera FPGAs, featuring a memory size of 4,194,304 bits. It supports in-system programmability (ISP) and includes an on-chip decompression feature that effectively doubles the configuration density. The device operates at a supply voltage of 3.3 V and is available in a 100-pin plastic quad flat pack (PQFP) package. This configuration device supports multiple Altera FPGA families, including ACEX, APEX, Arria, Cyclone, and Stratix series. It offers a page mode for remote and local reconfiguration, allowing up to eight configurations for the entire system. The EPC4QC100N also supports byte-wide configuration mode with fast passive parallel (FPP) operation, providing an 8-bit data output per DCLK cycle. Engineers may find the external flash interface beneficial for parallel programming and accessing unused memory portions. The device includes features such as programmable configuration clock sources, internal oscillators, and a standby mode for reduced power consumption. Overall, the EPC4QC100N is suitable for applications requiring efficient configuration solutions for high-density FPGAs.

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - EPC4QC100N - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
EPC4QC100N
Memory - Configuration Proms for FPGAs EPC4QC100N
IC CONFIG DEVICE 4MBIT 100QFP

IC CONFIG DEVICE 4MBIT 100QFP

Supplier's Site Datasheet
Configuration PROMs for FPGAs - EPC4QC100N - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
EPC4QC100N
Configuration PROMs for FPGAs EPC4QC100N
IC CONFIG DEVICE 4MBIT 100QFP

IC CONFIG DEVICE 4MBIT 100QFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips
Product Number EPC4QC100N EPC4QC100N
Product Name Memory - Configuration Proms for FPGAs Configuration PROMs for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
 - 27C16Q55/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details