1.6Mb FLASH FPGA Config Memory, Serial, TQFP, 5V Product overview: EPC2TC32N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6Mb, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.6Mb, 5V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC2TC32N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 085002-EPC2TC32N
Packaging: Tray
Memory Size: 1.6Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): EPC2TI32N; EPC2TI32; EPC2TC32; EPC2TC32N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC CONFIG DEVICE 1.6MBIT 32TQFP
IC CONFIG DEVICE 1.6MBIT 32TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) |
| Product Number | 697-EPC2TC32N | 085002-EPC2TC32N | EPC2TC32N | EPC2TC32N | EPC2TC32N |
| Product Name | 1.6Mb 5V FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - EPC2TC32N | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs | Configuration Device 32-Pin TQFP |
| I/O Interface | Serial | ||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 32-TQFP (7x7) | QFP; TQFP | QFP; TQFP; Other; 32-TQFP | TQFP; Other; TQFP |
| Internal Frequency | 10 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |