CONFIGURATION DEVICE, 1.6MBIT, PLCC20; Memory Type:Flash; Memory Size:1.6Mbit; Clock Frequency:8MHz; IC Interface Type:JTAG; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
IC CONFIG DEVICE 1.6MBIT 20PLCC
IC CONFIG DEVICE 1.6MBIT 20PLCC
| Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 94M7104 | EPC2LC20N | EPC2LC20N |
| Product Name | Configuration Device, 1.6Mbit, Plcc20; Memory Type Altera | Configuration PROMs for FPGAs | Memory - Configuration Proms for FPGAs |
| Data Rate | 8 MHz | ||
| Density | 1600 kbits | 1600 kbits | 1600 kbits |
| Package Type | LCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) |