Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPC2LC20 EPC2LC20

Description
Manufacturer: Altera Win Source Part Number: 015522-EPC2LC20 Packaging: Tube/Rail Memory Size: 1.6Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Alternative Parts (Cross-Reference): EPC2LI20N; EPC2LI20; EPC2LC20N; EPC2LC20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015522-EPC2LC20 Packaging: Tube/Rail Memory Size: 1.6Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Alternative Parts (Cross-Reference): EPC2LI20N; EPC2LI20; EPC2LC20N; EPC2LC20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC2LC20 - 015522-EPC2LC20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC2LC20
015522-EPC2LC20
Memory - Memory - Configuration Proms for FPGAs - EPC2LC20 015522-EPC2LC20
Manufacturer: Altera Win Source Part Number: 015522-EPC2LC20 Packaging: Tube/Rail Memory Size: 1.6Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Alternative Parts (Cross-Reference): EPC2LI20N; EPC2LI20; EPC2LC20N; EPC2LC20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015522-EPC2LC20
Packaging: Tube/Rail
Memory Size: 1.6Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): EPC2LI20N; EPC2LI20; EPC2LC20N; EPC2LC20;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPC2LC20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPC2LC20
FPGA Programmable Logic Device 697-EPC2LC20
Configuration Devices for SRAM-Based LUT Devices Product overview: EPC2LC20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC2LC20 can be used for catalog matching and distributor lookup.

Configuration Devices for SRAM-Based LUT Devices Product overview: EPC2LC20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC2LC20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Device 20-Pin PLCC - EPC2LC20 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 20-Pin PLCC
EPC2LC20
Configuration Device 20-Pin PLCC EPC2LC20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Configuration Proms for FPGAs - EPC2LC20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC2LC20
Configuration Proms for FPGAs EPC2LC20
IC CONFIG DEVICE 1.6MBIT 20PLCC

IC CONFIG DEVICE 1.6MBIT 20PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC2LC20
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC2LC20
IC CONFIG DEVICE 1.6MBIT 20PLCC

IC CONFIG DEVICE 1.6MBIT 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015522-EPC2LC20 697-EPC2LC20 EPC2LC20 EPC2LC20 EPC2LC20
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC2LC20 FPGA Programmable Logic Device Configuration Device 20-Pin PLCC Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9) PLCC; Other; PLCC Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details