Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPC1PI8 EPC1PI8

Description
Manufacturer: Altera Win Source Part Number: 1172233-EPC1PI8 Series: EPC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Size: 1Mb Programmable Type: OTP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): EPC1PI8N; EPC1PI8; EPC1064PI8; EPC1213PI8; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172233-EPC1PI8 Series: EPC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Size: 1Mb Programmable Type: OTP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): EPC1PI8N; EPC1PI8; EPC1064PI8; EPC1213PI8; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC1PI8 - 1172233-EPC1PI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC1PI8
1172233-EPC1PI8
Memory - Memory - Configuration Proms for FPGAs - EPC1PI8 1172233-EPC1PI8
Manufacturer: Altera Win Source Part Number: 1172233-EPC1PI8 Series: EPC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Size: 1Mb Programmable Type: OTP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): EPC1PI8N; EPC1PI8; EPC1064PI8; EPC1213PI8; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172233-EPC1PI8
Series: EPC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Size: 1Mb
Programmable Type: OTP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): EPC1PI8N; EPC1PI8; EPC1064PI8; EPC1213PI8;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP FPGA Programmable Logic Device
697-EPC1PI8
DIP FPGA Programmable Logic Device 697-EPC1PI8
Configuration Memory, 1046496X1, Serial, MOS, PDIP8, PLASTIC, DIP-8 Product overview: EPC1PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1PI8 can be used for catalog matching and distributor lookup.

Configuration Memory, 1046496X1, Serial, MOS, PDIP8, PLASTIC, DIP-8 Product overview: EPC1PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1PI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC1PI8
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC1PI8
IC CONFIG DEVICE 1MBIT 8DIP

IC CONFIG DEVICE 1MBIT 8DIP

Supplier's Site
Configuration Proms for FPGAs - EPC1PI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC1PI8
Configuration Proms for FPGAs EPC1PI8
IC CONFIG DEVICE 1MBIT 8DIP

IC CONFIG DEVICE 1MBIT 8DIP

Buy Now Datasheet
Configuration Device 8-Pin PDIP - EPC1PI8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 8-Pin PDIP
EPC1PI8
Configuration Device 8-Pin PDIP EPC1PI8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 1172233-EPC1PI8 697-EPC1PI8 EPC1PI8 EPC1PI8 EPC1PI8
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC1PI8 DIP FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs Configuration Device 8-Pin PDIP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V Other; 5V 3.6V; Other Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Package Type Other; PDIP Other; 8-DIP (0.300\", 7.62mm) PDIP; Other; PDIP
Unlock Full Specs
to access all available technical data