Manufacturer: Altera
Win Source Part Number: 1036647-EPC1LI20
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: OTP
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Configuration Devices for SRAM-Based LUT Devices Product overview: EPC1LI20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1LI20 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 1MBIT 20PLCC
IC CONFIG DEVICE 1MBIT 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1036647-EPC1LI20 | 697-EPC1LI20 | EPC1LI20 | EPC1LI20 | EPC1LI20 |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPC1LI20 | FPGA Programmable Logic Device | Configuration Device 20-Pin PLCC | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; PLCC | PLCC; Other; PLCC | Other; 20-LCC (J-Lead) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V | Other; 5V | Other; 3V ~ 3.6V, 4.5V ~ 5.5V | 3.6V; Other |