Intel Corporation Memory - Configuration Proms for FPGAs EPC1LC20N

Description
IC CONFIG DEVICE 1MBIT 20PLCC
Description
IC CONFIG DEVICE 1MBIT 20PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The EPC1LC20N is a configuration PROM designed for use with Altera FPGAs, providing a single-chip solution for configuration data storage. It features a memory size of 1 Mbit and operates at a supply voltage of 3.3 V. The device supports in-system programmability (ISP) compliant with IEEE Std. 1532, allowing for flexible configuration options. It includes an on-chip decompression feature that enhances effective configuration density and supports multiple configuration clock sources, including an internal oscillator and external clock input, with frequencies up to 100 MHz. The EPC1LC20N is packaged in a 20-pin PLCC format, making it suitable for various applications requiring compact integration. It also supports byte-wide configuration modes and has capabilities for flash memory block protection. This device is particularly beneficial for engineers looking for reliable and efficient configuration solutions for their FPGA projects.

Datasheet Summary
Powered by GS/AI

The EPC1LC20N is a configuration PROM designed for use with Altera FPGAs, providing a single-chip solution for configuration data storage. It features a memory size of 1 Mbit and operates at a supply voltage of 3.3 V. The device supports in-system programmability (ISP) compliant with IEEE Std. 1532, allowing for flexible configuration options. It includes an on-chip decompression feature that enhances effective configuration density and supports multiple configuration clock sources, including an internal oscillator and external clock input, with frequencies up to 100 MHz. The EPC1LC20N is packaged in a 20-pin PLCC format, making it suitable for various applications requiring compact integration. It also supports byte-wide configuration modes and has capabilities for flash memory block protection. This device is particularly beneficial for engineers looking for reliable and efficient configuration solutions for their FPGA projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - EPC1LC20N - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
EPC1LC20N
Memory - Configuration Proms for FPGAs EPC1LC20N
IC CONFIG DEVICE 1MBIT 20PLCC

IC CONFIG DEVICE 1MBIT 20PLCC

Supplier's Site Datasheet
Configuration PROMs for FPGAs - EPC1LC20N - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
EPC1LC20N
Configuration PROMs for FPGAs EPC1LC20N
IC CONFIG DEVICE 1MBIT 20PLCC

IC CONFIG DEVICE 1MBIT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips
Product Number EPC1LC20N EPC1LC20N
Product Name Memory - Configuration Proms for FPGAs Configuration PROMs for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - 611078800A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers