Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPC16UI88AA EPC16UI88AA

Description
Manufacturer: Altera Win Source Part Number: 081112-EPC16UI88AA Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 88-UBGA (11x8) Supply Voltage - Operating: ± 2.25 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081112-EPC16UI88AA Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 88-UBGA (11x8) Supply Voltage - Operating: ± 2.25 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC16UI88AA - 081112-EPC16UI88AA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC16UI88AA
081112-EPC16UI88AA
Memory - Memory - Configuration Proms for FPGAs - EPC16UI88AA 081112-EPC16UI88AA
Manufacturer: Altera Win Source Part Number: 081112-EPC16UI88AA Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 88-UBGA (11x8) Supply Voltage - Operating: ± 2.25 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081112-EPC16UI88AA
Packaging: Tray
Memory Size: 16Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 88-UBGA (11x8)
Supply Voltage - Operating: ± 2.25 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPC16UI88AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPC16UI88AA
FPGA Programmable Logic Device 697-EPC16UI88AA
Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, UFBGA-88 Product overview: EPC16UI88AA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UI88AA can be used for catalog matching and distributor lookup.

Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, UFBGA-88 Product overview: EPC16UI88AA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UI88AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC16UI88AA
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC16UI88AA
IC CONFIG DEVICE 88UBGA

IC CONFIG DEVICE 88UBGA

Supplier's Site
Configuration Proms for FPGAs - EPC16UI88AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC16UI88AA
Configuration Proms for FPGAs EPC16UI88AA
IC CONFIG DEVICE 88UBGA

IC CONFIG DEVICE 88UBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081112-EPC16UI88AA 697-EPC16UI88AA EPC16UI88AA EPC16UI88AA
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC16UI88AA FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type Other; 88-UBGA (11x8) Other; LFBGA Other; 88-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details