Intel Corporation BGA FPGA Programmable Logic Device EPC16UC88N

Description
Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, MO-219, ULTRA FINE LINE, BGA-88 Product overview: EPC16UC88N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UC88N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, MO-219, ULTRA FINE LINE, BGA-88 Product overview: EPC16UC88N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UC88N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
BGA FPGA Programmable Logic Device - 697-EPC16UC88N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
697-EPC16UC88N
BGA FPGA Programmable Logic Device 697-EPC16UC88N
Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, MO-219, ULTRA FINE LINE, BGA-88 Product overview: EPC16UC88N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UC88N can be used for catalog matching and distributor lookup.

Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, MO-219, ULTRA FINE LINE, BGA-88 Product overview: EPC16UC88N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UC88N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - EPC16UC88N - 083261-EPC16UC88N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC16UC88N
083261-EPC16UC88N
Memory - Memory - Configuration Proms for FPGAs - EPC16UC88N 083261-EPC16UC88N
Manufacturer: Altera Win Source Part Number: 083261-EPC16UC88N Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Family Name: EPC16 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 88-UBGA (11x8) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): EPC16UC88; EPC16UC88AB; EPC16UI88N; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083261-EPC16UC88N
Packaging: Tray
Memory Size: 16Mb
Programmable Type: In System Programmable
Family Name: EPC16
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 88-UBGA (11x8)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): EPC16UC88; EPC16UC88AB; EPC16UI88N;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Configuration Device 88-Pin UFBGA - EPC16UC88N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 88-Pin UFBGA
EPC16UC88N
Configuration Device 88-Pin UFBGA EPC16UC88N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC16UC88N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC16UC88N
IC CONFIG DEVICE 16MBIT 88UBGA

IC CONFIG DEVICE 16MBIT 88UBGA

Supplier's Site
Configuration Proms for FPGAs - EPC16UC88N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC16UC88N
Configuration Proms for FPGAs EPC16UC88N
IC CONFIG DEVICE 16MBIT 88UBGA

IC CONFIG DEVICE 16MBIT 88UBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-EPC16UC88N 083261-EPC16UC88N EPC16UC88N EPC16UC88N EPC16UC88N
Product Name BGA FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - EPC16UC88N Configuration Device 88-Pin UFBGA Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
I/O Interface Serial
Package Type Other; LFBGA Other; 88-UBGA (11x8) Other; UFBGA Other; 88-LFBGA
Internal Frequency 33 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details