Manufacturer: Altera
Win Source Part Number: 015520-EPC16UC88
Packaging: Tray
Memory Size: 16Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 88-UBGA (11x8)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): EPC16UC88N; EPC16UC88AB; EPC16UI88N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Configuration Memory, 1MX16, Parallel, CMOS, PBGA88, MO-219, ULTRA FINE LINE, BGA-88 Product overview: EPC16UC88 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC16UC88 can be used for catalog matching and distributor lookup.
IC CONFIG DEVICE 16MBIT 88UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 16MBIT 88UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 015520-EPC16UC88 | 697-EPC16UC88 | EPC16UC88 | EPC16UC88 | EPC16UC88 |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPC16UC88 | BGA FPGA Programmable Logic Device | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Device 88-Pin UFBGA | Configuration Proms for FPGAs |
| Package Type | Other; 88-UBGA (11x8) | Other; LFBGA | Other; UFBGA | Other; 88-LFBGA |