Intel Corporation DIP FPGA Programmable Logic Device EPC1441PI8

Description
Configuration Memory, 440800X1, Serial, CMOS, PDIP8, PLASTIC, DIP-8 Product overview: EPC1441PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1441PI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Configuration Memory, 440800X1, Serial, CMOS, PDIP8, PLASTIC, DIP-8 Product overview: EPC1441PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1441PI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP FPGA Programmable Logic Device
697-EPC1441PI8
DIP FPGA Programmable Logic Device 697-EPC1441PI8
Configuration Memory, 440800X1, Serial, CMOS, PDIP8, PLASTIC, DIP-8 Product overview: EPC1441PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1441PI8 can be used for catalog matching and distributor lookup.

Configuration Memory, 440800X1, Serial, CMOS, PDIP8, PLASTIC, DIP-8 Product overview: EPC1441PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1441PI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - EPC1441PI8 - 086801-EPC1441PI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC1441PI8
086801-EPC1441PI8
Memory - Memory - Configuration Proms for FPGAs - EPC1441PI8 086801-EPC1441PI8
Manufacturer: Altera Win Source Part Number: 086801-EPC1441PI8 Packaging: Tube/Rail Memory Size: 440kb Programmable Type: OTP Family Name: EPC1441 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EPC1441PI8N; EPC1441PC8N; EPC1441PC8; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 086801-EPC1441PI8
Packaging: Tube/Rail
Memory Size: 440kb
Programmable Type: OTP
Family Name: EPC1441
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): EPC1441PI8N; EPC1441PC8N; EPC1441PC8;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC1441PI8
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC1441PI8
IC CONFIG DEVICE 400KBIT 8DIP

IC CONFIG DEVICE 400KBIT 8DIP

Supplier's Site
Configuration Proms for FPGAs - EPC1441PI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC1441PI8
Configuration Proms for FPGAs EPC1441PI8
IC CONFIG DEVICE 400KBIT 8DIP

IC CONFIG DEVICE 400KBIT 8DIP

Buy Now Datasheet
Configuration Device 8-Pin PDIP - EPC1441PI8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 8-Pin PDIP
EPC1441PI8
Configuration Device 8-Pin PDIP EPC1441PI8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 697-EPC1441PI8 086801-EPC1441PI8 EPC1441PI8 EPC1441PI8 EPC1441PI8
Product Name DIP FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - EPC1441PI8 Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs Configuration Device 8-Pin PDIP
Package Type Other; PDIP PDIP; Other; 8-PDIP Other; 8-DIP (0.300\", 7.62mm) PDIP; Other; PDIP
Internal Frequency 8 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details