ERROR: no product mention
Manufacturer: Altera
Win Source Part Number: 040169-EPC1441LC20N
Packaging: Tube/Rail
Memory Size: 440kb
Programmable Type: OTP
Family Name: EPC1
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): EPC1213LC20; EPC1064LC20; EPC1441LC20;
Introduction Date: August 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC CONFIG DEVICE 440KBIT 20PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 440KBIT 20PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 040169-EPC1441LC20N | EPC1441LC20N | EPC1441LC20N | EPC1441LC20N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPC1441LC20N | Configuration Proms for FPGAs | Configuration Device 20-Pin PLCC | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | PLCC; Other; PLCC |