CONFIGURATION MEMORY, 212942X1, Product overview: EPC1213PI8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1213PI8 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774001-EPC1213PI8
Series: EPC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 212kb
Programmable Type: OTP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): EPC1PI8N; EPC1PI8; EPC1064PI8; EPC1213PI8;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CONFIG DEVICE 212KBIT 8DIP
IC CONFIG DEVICE 212KBIT 8DIP
CONFIGURATION MEMORY, 212942X1,
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) |
| Product Number | 697-EPC1213PI8 | 774001-EPC1213PI8 | EPC1213PI8 | EPC1213PI8 | EPC1213PI8 |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - EPC1213PI8 | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs | Configuration Device 8-Pin PDIP |
| Package Type | Other; Tube | Other; 8-DIP (0.300\", 7.62mm) | PDIP; Other; PDIP |