Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPC1213-LC20 EPC1213-LC20

Description
Manufacturer: Altera Win Source Part Number: 081109-EPC1213-LC20 Packaging: Tube/Rail Memory Size: 212kb Programmable Type: OTP Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081109-EPC1213-LC20 Packaging: Tube/Rail Memory Size: 212kb Programmable Type: OTP Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC1213-LC20 - 081109-EPC1213-LC20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC1213-LC20
081109-EPC1213-LC20
Memory - Memory - Configuration Proms for FPGAs - EPC1213-LC20 081109-EPC1213-LC20
Manufacturer: Altera Win Source Part Number: 081109-EPC1213-LC20 Packaging: Tube/Rail Memory Size: 212kb Programmable Type: OTP Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081109-EPC1213-LC20
Packaging: Tube/Rail
Memory Size: 212kb
Programmable Type: OTP
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPC1213-LC20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPC1213-LC20
FPGA Programmable Logic Device 697-EPC1213-LC20
IC CONFIG DEVICE 212KBIT 20PLCC Product overview: EPC1213-LC20 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1213-LC20 can be used for catalog matching and distributor lookup.

IC CONFIG DEVICE 212KBIT 20PLCC Product overview: EPC1213-LC20 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1213-LC20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081109-EPC1213-LC20 697-EPC1213-LC20
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC1213-LC20 FPGA Programmable Logic Device
Package Type PLCC; Other; 20-PLCC (9x9) Other; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details