Configuration Devices for SRAM-Based LUT Devices Product overview: EPC1064PI8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1064PI8 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 040168-EPC1064PI8
Packaging: Tube/Rail
Memory Size: 65kb
Programmable Type: OTP
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): EPC1PI8N; EPC1PI8; EPC1213PI8;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 65KBIT 8DIP
IC CONFIG DEVICE 65KBIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-EPC1064PI8 | 040168-EPC1064PI8 | EPC1064PI8 | EPC1064PI8 | EPC1064PI8 |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - EPC1064PI8 | Configuration Device 8-Pin PDIP | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs |
| Package Type | Other; PDIP | PDIP; Other; 8-PDIP | PDIP; Other; PDIP | Other; 8-DIP (0.300\", 7.62mm) | |
| Internal Frequency | 6 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |