Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPC1064LC20 EPC1064LC20

Description
Manufacturer: Altera Win Source Part Number: 081106-EPC1064LC20 Packaging: Tray Memory Size: 65kb Programmable Type: OTP Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EPC1441LC20N; EPC1213LC20; EPC1064LC20; EPC1441LC20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081106-EPC1064LC20 Packaging: Tray Memory Size: 65kb Programmable Type: OTP Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EPC1441LC20N; EPC1213LC20; EPC1064LC20; EPC1441LC20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC1064LC20 - 081106-EPC1064LC20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC1064LC20
081106-EPC1064LC20
Memory - Memory - Configuration Proms for FPGAs - EPC1064LC20 081106-EPC1064LC20
Manufacturer: Altera Win Source Part Number: 081106-EPC1064LC20 Packaging: Tray Memory Size: 65kb Programmable Type: OTP Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EPC1441LC20N; EPC1213LC20; EPC1064LC20; EPC1441LC20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 081106-EPC1064LC20
Packaging: Tray
Memory Size: 65kb
Programmable Type: OTP
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): EPC1441LC20N; EPC1213LC20; EPC1064LC20; EPC1441LC20;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 697-EPC1064LC20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-EPC1064LC20
FPGA Programmable Logic Device 697-EPC1064LC20
Configuration Devices for SRAM-Based LUT Devices Product overview: EPC1064LC20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1064LC20 can be used for catalog matching and distributor lookup.

Configuration Devices for SRAM-Based LUT Devices Product overview: EPC1064LC20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1064LC20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPC1064LC20
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPC1064LC20
IC CONFIG DEVICE 20PLCC

IC CONFIG DEVICE 20PLCC

Supplier's Site
Configuration Proms for FPGAs - EPC1064LC20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPC1064LC20
Configuration Proms for FPGAs EPC1064LC20
IC CONFIG DEVICE 20PLCC

IC CONFIG DEVICE 20PLCC

Buy Now Datasheet
Configuration Device 20-Pin PLCC - EPC1064LC20 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 20-Pin PLCC
EPC1064LC20
Configuration Device 20-Pin PLCC EPC1064LC20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 081106-EPC1064LC20 697-EPC1064LC20 EPC1064LC20 EPC1064LC20 EPC1064LC20
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC1064LC20 FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs Configuration Device 20-Pin PLCC
Package Type PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) PLCC; Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details