Intel Corporation Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LI-35 EP910LI-35

Description
Manufacturer: Altera Win Source Part Number: 259485-EP910LI-35 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 259485-EP910LI-35 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LI-35 - 259485-EP910LI-35 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LI-35
259485-EP910LI-35
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LI-35 259485-EP910LI-35
Manufacturer: Altera Win Source Part Number: 259485-EP910LI-35 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259485-EP910LI-35
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 259485-EP910LI-35
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LI-35
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-GAL16V8-20LNC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type FPGA
Supply Voltage Other; 5
Internal Frequency 37 MHz
View Details
2 suppliers
Embedded - PLDs (Programmable Logic Device) - AMPAL22P10AJC - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 10
Package Type Other; 28-LCC (J-Lead)
View Details
CPLD Programmable Logic Device - 695-SLG46824V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V to 5 V
Macrocells 19
View Details
4 suppliers