Intel Corporation Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-40 EP910LC-40

Description
Manufacturer: Altera Win Source Part Number: 259484-EP910LC-40 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 259484-EP910LC-40 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-40 - 259484-EP910LC-40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-40
259484-EP910LC-40
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-40 259484-EP910LC-40
Manufacturer: Altera Win Source Part Number: 259484-EP910LC-40 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259484-EP910LC-40
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 259484-EP910LC-40
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-40
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 100 MHz
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-15JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 32 pins
Propagation Delay 15 ns
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A1280A-1PQG160C - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 8000
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details