Intel Corporation Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-30 EP910LC-30

Description
Manufacturer: Altera Win Source Part Number: 259483-EP910LC-30 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 259483-EP910LC-30 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-30 - 259483-EP910LC-30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-30
259483-EP910LC-30
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-30 259483-EP910LC-30
Manufacturer: Altera Win Source Part Number: 259483-EP910LC-30 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259483-EP910LC-30
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 259483-EP910LC-30
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-30
Unlock Full Specs
to access all available technical data

Similar Products

LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0041SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 480 milliwatts
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 502 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46855-EVCT-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 14-UFQFN
Pins 14
View Details